1489128-9 Part Information
Details for 1489128-9 by TE Connectivity
Connectors>Power Connectors>Power Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
2500 | 0.8750 |
Stock Information
Details
Part Downloads
Part Specifications
Underplate Material Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Crimp Area Plating Thickness | 2.03µm, .08µin |
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold/Palladium |
Contact Type | Tab, Pin |
Crimp Area Plating Finish | Tin |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Gold/Palladium |
Contact Retention Within Housing | Without |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 1µm |
Contact Current Rating (Max) | 16A |
Contact Orientation | Straight |
Contact Base Material | Copper Alloy |
Wire Size | 992.68 – 2802.41CMA, .503 – 1.419mm², 20 – 16AWG |
Height | 8.97mm, .353in |
Length | .867in, 22.01mm |
Accepts Wire Insulation Diameter Range | 2 – 3.1mm, .079 – .122in |
Width | .177in, 4.5mm |
Operating Voltage | 48VDC, 300VAC |
Mount Type | Straight |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Connector System | Wire-to-Board |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C |
Compatible Parts
Alternative Part Descriptions
- CONT LEV 2 PLTED HI PWR STRP | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1489128-9?
Additional datasheets, footprints and schematics for 1489128-9 are listed in our Part Details tab. You can also find the 1489128-9 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1489128-9 in the Pricing & Inventory tab next to part details. You can view 1489128-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1489128-9 fall under?
The 1489128-9 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1489128-9 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1489128-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1489128-9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1489128-9 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1489128-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1489128-9 often in real-time on the comparison pages.
What if I can't find stock of 1489128-9?
You can fill out our help required form which you can use to request a quote for 1489128-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.