1489128-7 Power Connectors by TE Connectivity

CONT LEV 2 PLTED STD PWR STRP

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Underplate Material Thickness 50µin, 1.27µm
Contact Base Material Brass
Crimp Area Plating Thickness 2.03µm, .08µin
Contact Retention Within Housing Without
Contact Mating Area Plating Thickness 15µin, .38µm
Contact Mating Area Plating Material Gold/Palladium
Contact Type Pin, Tab
Crimp Area Plating Finish Tin
Contact Termination Area Plating Material Gold/Palladium
Contact Underplating Material Nickel
Contact Current Rating (Max) 10A
Contact Termination Area Plating Thickness 1µm
端子の下地めっきの材料 Nickel
Contact Orientation Straight
Wire Contact Termination Area Plating Material Tin
Wire Size 992.68 – 2802.41CMA, .503 – 1.419mm², 20 – 16AWG
Height 8.97mm, .353in
Length .867in, 22.01mm
Accepts Wire Insulation Diameter Range 2 – 3.1mm, .079 – .122in
Width .177in, 4.5mm
Operating Voltage 300VAC, 48VDC
Wire Insulation Support Without
Mount Type Straight
Connector Mounting Type Cable Mount (Free-Hanging)
For Multiple Crimp No
Circuit Application Power
Wire Type Stranded
Packaging Method Reel
Packaging Quantity 2500
Connector System Wire-to-Board
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -55 – 105°C

Compatible Parts


More Parts in Power Contacts


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1489128-7?

Additional datasheets, footprints and schematics for 1489128-7 are listed on our Part Details page. You can also find images and similar parts to 1489128-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1489128-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1489128-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1489128-7 fall under?

The 1489128-7 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1489128-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1489128-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1489128-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1489128-7 have stock available?

Authorised distributors including Avnet America, Avnet Europe and Newark Electronics have stock available or on a lead time for 1489128-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1489128-7 often in real-time on the comparison pages.

What if I can't find stock of 1489128-7?

You can fill out our help required form which you can use to request a quote for 1489128-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay