Crimp Area Plating Thickness | 2.03µm, .08µin |
---|---|
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold/Palladium |
Contact Type | Tab, Pin |
Crimp Area Plating Finish | Tin |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Gold/Palladium |
Contact Underplating Material | Nickel |
Contact Retention Within Housing | Without |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 10A |
Contact Termination Area Plating Thickness | 1µm |
Underplate Material Thickness | 1.27µm, 50µin |
Accepts Wire Insulation Diameter Range | 2 – 3.1mm, .079 – .122in |
Height | 8.97mm, .353in |
Wire Size | .503 – 1.419mm², 20 – 16AWG, 992.68 – 2802.41CMA |
Length | 23.61mm, .93in |
Width | .177in, 4.5mm |
Operating Voltage | 48VDC, 300VAC |
Mount Type | Straight |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C |
Contact Crimp Straight Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1489128-3?
Additional datasheets, footprints and schematics for 1489128-3 are listed on our Part Details page. You can also find images and similar parts to 1489128-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1489128-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1489128-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1489128-3 fall under?
The 1489128-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1489128-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1489128-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1489128-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1489128-3 have stock available?
Authorised distributors including Avnet America and Avnet Europe have stock available or on a lead time for 1489128-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1489128-3 often in real-time on the comparison pages.
What if I can't find stock of 1489128-3?
You can fill out our help required form which you can use to request a quote for 1489128-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.