No distributors results available
View Full Pricing & Stock ComparisonNumber of Power Positions | 9 |
---|---|
Row-to-Row Spacing | 0mm, 0in |
Number of Signal Positions | 0 |
Number of Rows | 1 |
Number of Columns | 9 |
PCB Mount Orientation | Vertical |
Number of Positions | 9 |
Board-to-Board Configuration | Vertical |
Contact Base Material | Brass |
Contact Current Rating (Max) | 16A |
Contact Retention | With |
Height | 1.079in, 27.4mm |
Accepts Wire Insulation Diameter Range | .079 – .122in, 2 – 3.1mm |
Width | 14.28mm, .562in |
Wire Size | .503 – 1.419mm², 992.68 – 2802.41CMA, 16 – 20AWG |
Length | 47mm, 1.85in |
Operating Voltage | 48VDC, 300VAC |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Mating Alignment Type | Guide Post, Keyed, Polarization |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Method | Box & Carton |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Housing Type | Plug |
Sealable | No |
Product Type | Header |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Where can I find additional details, specifications and documents for a 1489127-7?
Additional datasheets, footprints and schematics for 1489127-7 are listed on our Part Details page. You can also find images and similar parts to 1489127-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1489127-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1489127-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1489127-7 fall under?
The 1489127-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1489127-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1489127-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1489127-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1489127-7 have stock available?
There is no stock from authorised distributors for 1489127-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1489127-7 often in real-time on the comparison pages.
What if I can't find stock of 1489127-7?
You can fill out our help required form which you can use to request a quote for 1489127-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.