Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Shorting Jack |
---|---|
For Use With | 1 mm (0.040") Pins |
No. of Positions | 2Positions |
Pitch Spacing | 5.1mm |
Colour | Black |
RoHS Compliant | Yes |
Insulated Shorting Jack, 2Way, 5.1Mm | Newark Electronics |
Black Closed Top Female Socket Shorting Jack | Future Electronics |
Jack, Insulated, Shorting Jack, Pin Size .04",.2" Wide, Copper, Gold Finish, Black | Keystone Electronics 1487B | RS Americas |
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB MOLDED SHORTING JACK BLACK | Sager |
Where can I find additional details, specifications and documents for a 1487B?
Additional datasheets, footprints and schematics for 1487B are listed on our Part Details page. You can also find images and similar parts to 1487B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1487B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1487B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1487B fall under?
The 1487B is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 1487B when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1487B you can contact the distributor directly for product support, shipping queries etc.
Is the 1487B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1487B have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 1487B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1487B often in real-time on the comparison pages.
What if I can't find stock of 1487B?
You can fill out our help required form which you can use to request a quote for 1487B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.