Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.44
|
No stock
|
Buy Now | |
TE Store
from US$12.34
|
665
in stock
|
Buy Now | |
Rapid Electronics
from US$11.79
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$10.50
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$9.51
|
-
|
Buy Now | |
Avnet America
from US$9.00
|
-
|
Buy Now | |
RS Americas
from US$14.12
|
-
|
Buy Now | |
Boersig
from US$12.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | White |
---|---|
Equalized | No |
Ferrite Core | Without |
Number of USB Connectors | 2 |
Number of Positions | 4 |
Configuration | Double-Ended |
Wire Size | 22AWG, 25AWG |
Connector Type (End B) | Plug |
USB Type | Standard |
Shielded | Yes |
Connector Type (End A) | Plug |
Assembly Type | USB 4-Position Plug, Type A to Type B |
USB, A-B, 25/22, WHITE, 3.0M Cable Assembly Type: USB 4-Position Plug, Type A to Type B Cable Color: White Connector Type (End A): USB Type A Plug Connector Type (End B): USB Type B Plug Cable Assembly Configuration: Double Ended USB 4-Position Plug, Type A to Type B White USB Type A Plug USB Type B Plug | Usb Cable Assembly | Part Number: 1487589-1 | Internal Number: 1487589-1 | TE Connectivity | TE Store |
USB A-B 25/22 WHITE 3.0M | Rapid Electronics |
USB CABLE, 2.0 TYPE A PLUG-B PLUG, 3M | Farnell |
Usb, A-B, 25/22, White, 3.0M Rohs Compliant: Yes |Amp Te Connectivity 1487589-1 | Newark Electronics |
Cable Assembly USB 3m 22AWG/25AWG 4 POS USB to 4 POS USB PL-PL | Avnet America |
USB, A-B, 25/22, WHITE, 3.0M, USB Cable Assemblies | TE Connectivity 1487589-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1487589-1?
Additional datasheets, footprints and schematics for 1487589-1 are listed on our Part Details page. You can also find images and similar parts to 1487589-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1487589-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1487589-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1487589-1 fall under?
The 1487589-1 is listed under Cable Assemblies > Copper Cable Assemblies > Multimedia Cable Assemblies > USB Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1487589-1 when available in the USB Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1487589-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1487589-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1487589-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 1487589-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1487589-1 often in real-time on the comparison pages.
What if I can't find stock of 1487589-1?
You can fill out our help required form which you can use to request a quote for 1487589-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.