Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.78
|
2,592
in stock
|
Buy Now | |
Newark Electronics
from US$11.07
|
2,623
in stock
|
Buy Now | |
element14
from US$9.61
|
2,592
in stock
|
Buy Now | |
TE Store
from US$11.19
|
207
in stock
|
Buy Now | |
RS Americas
from US$11.06
|
150
in stock
|
Buy Now | |
Future Electronics
from US$4.21
|
118
in stock
|
Buy Now | |
Rapid Electronics
from US$16.32
|
49
in stock
|
Buy Now | |
Chip One Stop
from US$14.40
|
49
in stock
|
Buy Now | |
Distrelec
from US$18.05
|
49
in stock
|
Buy Now | |
RS
from US$20.69
|
-
|
Buy Now | |
Avnet America
from US$7.54
|
-
|
Buy Now | |
Boersig
from US$9.66
|
-
|
Buy Now | |
TTI Europe
from US$6.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | White |
---|---|
Equalized | No |
Ferrite Core | Without |
Number of USB Connectors | 2 |
Number of Positions | 4 |
Configuration | Double-Ended |
Wire Size | 26AWG, 28AWG |
Assembly Type | USB 4-Position Plug, Type A to Type B |
USB Type | Standard |
Shielded | Yes |
Connector Type (End A) | Plug |
Connector Type (End B) | Plug |
Computer Cable, Usb, 1M, White | Newark Electronics |
CABLE ASSEMBLY, USB A TO B 1 MTR | element14 |
CABLE, USB A PLUG TO USB B PLUG, 1M | Farnell |
USB, A-B, 28/26, WHITE, 1.0M Cable Assembly Type: USB 4-Position Plug, Type A to Type B Cable Color: White Connector Type (End A): USB Type A Plug Connector Type (End B): USB Type B Plug Cable Assembly Configuration: Double Ended USB 4-Position Plug, Type A to Type B White USB Type A Plug USB Type B Plug | Usb Cable Assembly | Part Number: 1487587-1 | Internal Number: 1487587-1 | TE Connectivity | TE Store |
USB type A to type B cable assembly, 1m | TE Connectivity 1487587-1 | RS Americas |
USB | Future Electronics |
USB Cables/IEEE 1394 Cables USB A-B 28/26 WHITE 1 | Rapid Electronics |
TE Connectivity USB, A-B, 28/26, WHITE, 1.0M | Distrelec |
Cable Assembly Computer Data 1m 26AWG/28AWG 4 POS USB to 4 POS USB PL-PL | Avnet America |
USB 2.0 CABLE 1.0M TYPE A TO B | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector A | USB Type A Plug |
---|---|
Connector B | USB Type B Plug |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
USB Standard | USB 2.0 |
Jacket Colour | White |
Electronic Marking | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Computer Connector A | USB 2.0 A Plug |
Computer Connector B | USB 2.0 B Plug |
Conductor Size | 28AWG 26AWG |
Connector Type A | USB 2.0 A Plug |
Connector Type B | USB 2.0 B Plug |
Where can I find additional details, specifications and documents for a 1487587-1?
Additional datasheets, footprints and schematics for 1487587-1 are listed on our Part Details page. You can also find images and similar parts to 1487587-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1487587-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1487587-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1487587-1 fall under?
The 1487587-1 is listed under Cable Assemblies > Copper Cable Assemblies > Multimedia Cable Assemblies > USB Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1487587-1 when available in the USB Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1487587-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1487587-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1487587-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for 1487587-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1487587-1 often in real-time on the comparison pages.
What if I can't find stock of 1487587-1?
You can fill out our help required form which you can use to request a quote for 1487587-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.