Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Applicator Type | Adhesives |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
For Use With | 1 |
Volume | 400ml |
ADHESIVE, NOZZLE MIXER 400ML PACK OF 10 | element14 |
Sq Mixer 7.5-24 1:1/2:1 SP 10Pc | RS |
Adhesive, Nozzle Mixer 400Ml Pack Of 10 | Newark Electronics |
Loctite 1487439 984570 Square Mixer 7.5-24 For 200ml/400ml Dual Cartridge Pk 10 | Rapid Electronics |
Where can I find additional details, specifications and documents for a 1487439?
Additional datasheets, footprints and schematics for 1487439 are listed on our Part Details page. You can also find images and similar parts to 1487439 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1487439 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1487439 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1487439 fall under?
The 1487439 is listed under Tools & Maintenance > Cleaning & Chemicals > Chemicals Kits and Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1487439 when available in the Chemicals Kits and Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1487439 you can contact the distributor directly for product support, shipping queries etc.
Is the 1487439 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1487439 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1487439.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1487439 often in real-time on the comparison pages.
What if I can't find stock of 1487439?
You can fill out our help required form which you can use to request a quote for 1487439 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.