Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.69
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.75
|
850
in stock
|
Buy Now | |
Rapid Electronics
from US$4.94
|
850
in stock
|
Buy Now | |
Chip One Stop
from US$4.69
|
850
in stock
|
Buy Now | |
Distrelec
from US$4.81
|
850
in stock
|
Buy Now | |
TE Store
from US$5.74
|
408
in stock
|
Buy Now | |
Avnet America
from US$3.99
|
-
|
Buy Now | |
Avnet Asia
from US$4.60
|
-
|
Buy Now |
Number of Positions | 48 |
---|---|
Number of Rows | 3 |
PCB Mount Orientation | Right Angle |
Rows Loaded | C, B, A |
Number of Signal Positions | 48 |
Board-to-Board Configuration | Right Angle |
Number of Columns | 16 |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
DIN Level | II |
DIN Size | Half |
Connector & Housing Type | Plug |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .13in, 3.3mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Din 41612 Connectors Assy,pin,euro,c/2 L-Free |Amp Te Connectivity 148714-1 | Newark Electronics |
DIN 41612 Connectors ASSY PIN EURO C/2 L-FREE | Rapid Electronics |
TE Connectivity - AMP Connector ASSYPINEURO"C/2"L-FREE | Distrelec |
DIN 41612 PC BOARD CONNECTORS | Farnell |
ASSY,PIN,EURO,C/2,L-FREE, Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .13 in Termination Post & Tail Length: 3.3 mm Number of Positions: 48 Plug Board-to-Board .13" 3.3 mm | Eurocard Connector | Part Number: 148714-1 | Internal Number: 148714-1 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 48 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 148714-1?
Additional datasheets, footprints and schematics for 148714-1 are listed on our Part Details page. You can also find images and similar parts to 148714-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 148714-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 148714-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 148714-1 fall under?
The 148714-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 148714-1 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 148714-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 148714-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 148714-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 148714-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 148714-1 often in real-time on the comparison pages.
What if I can't find stock of 148714-1?
You can fill out our help required form which you can use to request a quote for 148714-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.