Status: | Unknown |
---|---|
Series: | 1485 Series |
RoHS: | Compliant |
Product Range | 1485 Series |
---|---|
External Width | 6" |
External Height | 6" |
Raceway / Duct Color | Grey |
Raceway / Duct Material | Steel |
RoHS Compliant | Yes |
Wireway, 6" X 6", Steel, Grey | Newark Electronics |
Wireway, Straight Section, NEMA 12, Sealing Plates, 36in, Hinge | Hammond Manufacturing 1485D36 | RS Americas |
Lay-In Wireway, 6 x 6 x 36 in., Steel, Gray, NEMA 12, Hinged, Clamps Cover | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1485D36?
Additional datasheets, footprints and schematics for 1485D36 are listed on our Part Details page. You can also find images and similar parts to 1485D36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1485D36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1485D36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1485D36 fall under?
The 1485D36 is listed under Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct.
Can I view similar or alternative parts?
You can view similar parts to 1485D36 when available in the Raceway & Duct range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1485D36 you can contact the distributor directly for product support, shipping queries etc.
Is the 1485D36 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1485D36 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1485D36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1485D36 often in real-time on the comparison pages.
What if I can't find stock of 1485D36?
You can fill out our help required form which you can use to request a quote for 1485D36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.