Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ALR-AT-19,
6-1199088-6 |
Color | Aluminum |
---|---|
LED Compatible | Yes |
Dimensions | 3.75 x 1.98 x 1.34in |
Load Rating (Tungsten) | 2000W |
Fail Mode | On |
Load Rating (Ballast) | 1900VA |
Voltage Rating | 420 – 530VAC |
Housing Material | Die Cast Aluminum |
UL Rating | No |
CSA Certified | No |
Mounting Style | Conduit Mount |
Application | Dusk-to-dawn lighting control Turn OFF delay prevents loads switching OFF due to car headlights and lightning. Adjustable slide bar allows field adjustment to satisfy various lighting environments. |
Turn ON Time Delay | 30 – 45seconds |
Turn ON Light Level | 1.5fc |
OFF/ON Ratio | 4:1 |
Wire Leads | 6 in, 14 AWG, Rated 105°C |
Product Use | Parking Lot, Building Perimeters, Outdoor Signs. |
Packaging Method | Individually Boxed Units |
Product Availability | AMERICAS, EMEA, ANZPAC, ASIA |
Light Sensor | CdS Photocell |
Product Family | AT Series |
Technology | Thermal |
Product Type | Commercial/Industrial |
Operating Temperature Range | -40 – 65°C |
Photocontrol 420V to 530V 2000W 1.5Fc Conduit Mount Box | Avnet America |
ALR-AT-19 | TE Connectivity 148582-000 | RS Americas |
Where can I find additional details, specifications and documents for a 148582-000?
Additional datasheets, footprints and schematics for 148582-000 are listed on our Part Details page. You can also find images and similar parts to 148582-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 148582-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 148582-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 148582-000 fall under?
The 148582-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to 148582-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 148582-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 148582-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 148582-000 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 148582-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 148582-000 often in real-time on the comparison pages.
What if I can't find stock of 148582-000?
You can fill out our help required form which you can use to request a quote for 148582-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.