Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Base Material | Copper Alloy |
---|---|
PCB Contact Termination Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | .762µm, 30µin |
Contact Type | Pin |
Contact Current Rating (Max) | 40A |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Contact Orientation | Straight |
Wire Insulation Support | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Circuit Application | Power |
Comment | Press-Fit, Press-fit. |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Cable-to-Board |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Power Contact, Pressfit |Amp Te Connectivity 148546-1 | Newark Electronics |
Connector, Power Contact, Pressfit | TE Connectivity 148546-1 | RS Americas |
Contact PIN Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 148546-1?
Additional datasheets, footprints and schematics for 148546-1 are listed on our Part Details page. You can also find images and similar parts to 148546-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 148546-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 148546-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 148546-1 fall under?
The 148546-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 148546-1 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 148546-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 148546-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 148546-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Avnet Abacus have stock available or on a lead time for 148546-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 148546-1 often in real-time on the comparison pages.
What if I can't find stock of 148546-1?
You can fill out our help required form which you can use to request a quote for 148546-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.