Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Charger Type | Switch Mode |
---|---|
Battery Technologies Supported | Lead Acid |
Supply Voltage | 260VAC |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Battery Charger |
External Depth | 90mm |
External Length / Height | 40mm |
External Width | 170mm |
For Use With | VRLA Batteries |
Input Voltage Max | 260VAC |
Input Voltage Min | 90VAC |
Operating Temperature Max | 50°C |
Operating Temperature Min | -20°C |
Output Current | 3A |
Output Power | 45W |
Output Voltage | 14V |
Where can I find additional details, specifications and documents for a 14853-000?
Additional datasheets, footprints and schematics for 14853-000 are listed on our Part Details page. You can also find images and similar parts to 14853-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14853-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14853-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14853-000 fall under?
The 14853-000 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to 14853-000 when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14853-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 14853-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14853-000 have stock available?
There is no stock from authorised distributors for 14853-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14853-000 often in real-time on the comparison pages.
What if I can't find stock of 14853-000?
You can fill out our help required form which you can use to request a quote for 14853-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.