Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$22.84
|
730
in stock
|
Buy Now | |
Rapid Electronics
from US$15.84
|
730
in stock
|
Buy Now | |
Chip One Stop
from US$14.80
|
730
in stock
|
Buy Now | |
Farnell
from US$16.67
|
585
in stock
|
Buy Now | |
Newark Electronics
from US$17.97
|
-
|
Buy Now | |
Avnet America
from US$13.35
|
-
|
Buy Now | |
RS Americas
from US$15.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Material Thickness | 50 – 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Orientation | Right Angle |
Wire Insulation Support | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 25 |
Sealable | No |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Hard Metric Connectors TYPE VI PIN CONT M-MATE | Rapid Electronics |
TE Connectivity TYPE M RECPT CONT R/A PCB MNT Hard Metric Connectors TYPE VI PIN CONT M-MATE | Distrelec |
CONTACT, SOCKET, SOLDER | Farnell |
Type M Recpt Cont R/A Pcb Mnt |Amp Te Connectivity 148513-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Type M Recpt Cont R/A Pcb Mnt | TE Connectivity 148513-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Solder |
Wire Size AWG Max | - |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Type M Receptacle Housing Connectors |
Wire Size AWG Min | - |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 148513-1?
Additional datasheets, footprints and schematics for 148513-1 are listed on our Part Details page. You can also find images and similar parts to 148513-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 148513-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 148513-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 148513-1 fall under?
The 148513-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 148513-1 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 148513-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 148513-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 148513-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 148513-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 148513-1 often in real-time on the comparison pages.
What if I can't find stock of 148513-1?
You can fill out our help required form which you can use to request a quote for 148513-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.