148452-5

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 148452-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 148452-5
Details for TE Store
148452-5
160 ENH EURO LONG REC 6MM ASSY Connector System:Board-to-Board
Buy Directly from TE Store (539 in Stock)
$12.4700 per unit
Series Information for 148452-5 - TE Connectivity
  • Status: Active
  • Aliases: 650-1265-01
  • Product Code: 5605
  • Global Product Line: 004
  • GPL Description: Data and Devices

Description

160 ENH EURO LONG REC 6MM ASSY

Specifications

Number of Rows:
5
PCB Mount Orientation:
Vertical
Number of Positions:
160
Board-to-Board Configuration:
Parallel
Connector Contact Load Condition:
Fully Loaded
Contact Current Rating (Max):
3A
Housing Color:
Gray
Housing Material:
Glass Filled Polyester
Centerline (Pitch):
2.54mm, .1in
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
Row-to-Row Spacing:
2.54mm, .1in
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Board-to-Board
Connector & Housing Type:
Receptacle
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
Product Range:-; Gender:Receptacle; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: No
Avnet America
Conn DIN 41612 RCP 160 POS Solder ST Thru-Hole
Avnet Europe
Conn DIN 41612 RCP 160 POS Solder ST Thru-Hole
TE Store
160 ENH EURO LONG REC 6MM ASSY Connector System:Board-to-Board;Number of Positions:160;Centerline (Pitch):2.54 mm;Centerline (Pitch):.1 in;Number of Rows:5 Board-to-Board 160 2.54 mm .1" | Standard Edge Connector | Alias Number: 650-1265-01 | TE Connectivity