1484265-3 D-Shaped Connectors by TE Connectivity

PLUG ASSY,44 POSN,AMPLIMITE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Shell Plating Material Tin
Shell Material Steel
Box Mount D-Sub Connector Insert Arrangement MS18275-2
Retention Clip Material Stainless Steel
Non-Magnetic No
PCB Mount Orientation Vertical
Number of Positions 44
Power/Signal/Coax Combination No
Contact Current Rating (Max) 5A
Contact Base Material Beryllium Copper
PCB Contact Termination Area Plating Material Gold
Contact Size 22
Contact Style Pin
Contact Mating Area Plating Material Gold
Contact Type Pin
Contact Mating Area Plating Thickness 50µin
Post Diameter .025in, .64mm
Centerline (Pitch) .09in, 2.29mm
NASA Qualification No
Mounting Hole Diameter .125in
Circuit Application Signal
ULTRA-LITE Connector No
Product Type Connector
Blindmate No
Connector System Cable-to-Board
Connector & Contact Terminates To Printed Circuit Board
Connector Style Plug
Shell Size 3
Sealable No
Termination Post Length 6.99mm, .275in
Operating Temperature Range -55 – 125°C, -67 – 257°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1484265-3?

Additional datasheets, footprints and schematics for 1484265-3 are listed on our Part Details page. You can also find images and similar parts to 1484265-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1484265-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1484265-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1484265-3 fall under?

The 1484265-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1484265-3 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1484265-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1484265-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1484265-3 have stock available?

There is no stock from authorised distributors for 1484265-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1484265-3 often in real-time on the comparison pages.

What if I can't find stock of 1484265-3?

You can fill out our help required form which you can use to request a quote for 1484265-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay