Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$22.51
|
119
in stock
|
Buy Now | |
Newark Electronics
from US$21.09
|
119
in stock
|
Buy Now | |
Rapid Electronics
from US$19.41
|
119
in stock
|
Buy Now | |
Chip One Stop
from US$18.30
|
119
in stock
|
Buy Now | |
Farnell
from US$20.50
|
96
in stock
|
Buy Now | |
TE Store
from US$21.17
|
13
in stock
|
Buy Now | |
Avnet America
from US$15.28
|
-
|
Buy Now |
Rows Loaded | A, B, C |
---|---|
Number of Columns | 26 |
Number of Signal Positions | 78 |
Board-to-Board Configuration | Vertical |
Number of Rows | 3 |
Number of Power or Coaxial Positions | 2 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 3A |
Contact Underplating Material | Nickel |
Contact Cross Section | .64 x .64mm |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 16.33mm |
Connector Height | 16.33mm |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Gray |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Power & Signal |
Tool-less (Flat Rock) | Yes |
実装方法 | Box |
Packaging Method | Box |
Sealable | No |
DIN Level | II |
DIN Size | Half |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Make First / Break Last | No |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | .19in, 4.83mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Din 41612 Connectors Euro Type M Rec 78+2 Thin |Amp Te Connectivity 148417-5 | Newark Electronics |
DIN 41612 Connectors EURO TYPE M REC 78+2 THIN | Rapid Electronics |
TE Connectivity EURO TYPE M REC 78+2 THIN STK Board Euro Connector 78 Contact(s) 3 Row(s) Female Straight 0.1 inch Pitch Solder Terminal Locking Gray Insulator Receptacle | Distrelec |
CONN, DIN 41612, RCPT, 80POS, 2.54MM | Farnell |
EURO TYPE M REC 78+2,THIN STK Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .19 in Termination Post & Tail Length: 4.83 mm Centerline (Pitch): .1 in Receptacle Board-to-Board .19" 4.83 mm | Eurocard Connector | Part Number: 148417-5 | Internal Number: 148417-5 | .1" | TE Connectivity | TE Store |
Conn DIN 41612 RCP 2Power/78Signal POS Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 148417-5?
Additional datasheets, footprints and schematics for 148417-5 are listed on our Part Details page. You can also find images and similar parts to 148417-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 148417-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 148417-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 148417-5 fall under?
The 148417-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 148417-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 148417-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 148417-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 148417-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 148417-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 148417-5 often in real-time on the comparison pages.
What if I can't find stock of 148417-5?
You can fill out our help required form which you can use to request a quote for 148417-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.