Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Style | Straight |
---|---|
Outer Shell Plating Material | Gold |
Outer Shell Material | Brass |
PCB Mount Orientation | Vertical |
Contact Type | Socket |
RF Connector Center Contact Plating Material | Gold |
Mating Contact Retention | With |
RF Connector Center Contact Material | Beryllium Copper |
PCB Contact Termination Area Plating Material | Tin-Lead |
Impedance | 50Ω |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
For Use With | Type M Connector |
Dielectric Material | PTFE |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Printed Circuit Board |
Cable Type | RG 179, RG 142 |
Sealable | No |
Product Type | Contact |
Connector System | Cable-to-Board |
Connector Type | Standard DIN |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Rf/Coaxial 1.0/2.3 Jack Str 50 Ohm Solder | Newark Electronics |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 148385-1?
Additional datasheets, footprints and schematics for 148385-1 are listed on our Part Details page. You can also find images and similar parts to 148385-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 148385-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 148385-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 148385-1 fall under?
The 148385-1 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 148385-1 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 148385-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 148385-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 148385-1 have stock available?
Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for 148385-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 148385-1 often in real-time on the comparison pages.
What if I can't find stock of 148385-1?
You can fill out our help required form which you can use to request a quote for 148385-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.