Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.67
|
292
in stock
|
Buy Now | |
Newark Electronics
from US$3.02
|
292
in stock
|
Buy Now | |
element14
from US$2.78
|
292
in stock
|
Buy Now | |
TTI Europe
from US$2.65
|
40
in stock
|
Buy Now | |
Future Electronics
from US$2.19
|
-
|
Buy Now | |
Avnet America
from US$2.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Equalized | Yes |
---|---|
Color | Gray |
Number of Power Positions | 0 |
Configuration | Double-Ended |
Keyed | Yes |
Number of Positions | 16 |
Overall Outside Cable Diameter | .036in, .93mm |
Wire Size | .08mm², 28AWG |
Housing Material | PBT GF20 |
Housing Color | Red |
Flammability Rating | UL 2651 |
IEEE 1394 | No |
CLOUDSPLITTER | No |
Cable Assembly Length | .49ft, .15m |
Product Designation | Patch Cord |
Connector Type (End A) | Micro-Match MOW Connector |
Shielded | No |
Cable Assembly Type | Micro-Match Lead |
Cable Assembly Category | Industry Standard |
Product Type | Cable Assembly |
Connector Type (End B) | Micro-Match MOW Connector |
Operating Temperature Range | -40 – 221°C, -40 – 105°F |
Micromatch, 16Way, 150Mm | Newark Electronics |
MICROMATCH, 16WAY, 150MM | element14 |
Cable Assembly Patch Cord 0.15m 28AWG 16POS Rectangular to 16POS Rectangular M-M | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Micro-Match Plug |
---|---|
Connector Type B | Micro-Match Plug |
No. of Positions | 16Ways |
Cable Length - Imperial | 6" |
Cable Length - Metric | 150mm |
Connector Pitch | 1.27mm |
Cable Pitch | 1.27mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | Picoflex Ribbon |
Cable Length | 150mm |
Contact Current Rating | 1.5A |
Current Rating | 1.5A |
Lead Length | 150mm |
Lead Spacing | 1.27mm |
No. of Cores | 16Core |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +105°C |
Pitch Spacing | 1.27mm |
Voltage Rating VAC | 230V |
Where can I find additional details, specifications and documents for a 1483356-2?
Additional datasheets, footprints and schematics for 1483356-2 are listed on our Part Details page. You can also find images and similar parts to 1483356-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1483356-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1483356-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1483356-2 fall under?
The 1483356-2 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1483356-2 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1483356-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1483356-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1483356-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for 1483356-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1483356-2 often in real-time on the comparison pages.
What if I can't find stock of 1483356-2?
You can fill out our help required form which you can use to request a quote for 1483356-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.