Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Equalized | Yes |
Number of Positions | 12 |
Configuration | Double-Ended |
Number of Power Positions | 0 |
Keyed | Yes |
Overall Outside Cable Diameter | .93mm, .036in |
Wire Size | 28AWG, .08mm² |
Housing Color | Red |
Housing Material | PBT GF20 |
Flammability Rating | UL 2651 |
IEEE 1394 | No |
Cable Assembly Length | .25m, .82ft |
CLOUDSPLITTER | No |
Product Type | Cable Assembly |
Cable Assembly Category | Industry Standard |
Product Designation | Patch Cord |
Shielded | No |
Cable Assembly Type | Micro-Match Lead |
Connector Type (End B) | Micro-Match MOW Connector |
Connector Type (End A) | Micro-Match MOW Connector |
Operating Temperature Range | -40 – 221°C, -40 – 105°F |
MICROMATCH, 12WAY, 250MM | Farnell |
Micromatch, 12Way, 250Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Micro-Match Plug |
---|---|
Connector Type B | Micro-Match Plug |
No. of Positions | 12Ways |
Cable Length - Imperial | 9.9" |
Cable Length - Metric | 250mm |
Connector Pitch | 1.27mm |
Cable Pitch | 1.27mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | Picoflex Ribbon |
Cable Length | 250mm |
Contact Current Rating | 1.5A |
Current Rating | 1.5A |
Lead Length | 250mm |
Lead Spacing | 1.27mm |
No. of Cores | 12Core |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +105°C |
Pitch Spacing | 1.27mm |
Voltage Rating VAC | 230V |
Where can I find additional details, specifications and documents for a 1483354-3?
Additional datasheets, footprints and schematics for 1483354-3 are listed on our Part Details page. You can also find images and similar parts to 1483354-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1483354-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1483354-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1483354-3 fall under?
The 1483354-3 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1483354-3 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1483354-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1483354-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1483354-3 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, element14 and Avnet Abacus have stock available or on a lead time for 1483354-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1483354-3 often in real-time on the comparison pages.
What if I can't find stock of 1483354-3?
You can fill out our help required form which you can use to request a quote for 1483354-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.