Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.43
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Board-to-Board Configuration | Vertical |
Stackable | No |
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 1.52 – 3.04µm, 59.84 – 119.6µin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Underplating Material Thickness | 50µin |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 59.84 – 119.6µin, 1.52 – 3.04µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Shape & Form | Round |
Contact Base Material | Brass |
コネクタの高さ | 7.62mm |
Connector Length | 10.1mm, .4in |
Connector Width | 7.62mm, .3in |
Connector Height | 7.62mm, .3in |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Crastin |
Mating Entry Location | Bottom |
Approved Standards | UL |
UL Flammability Rating | UL 94V-1 |
Zugelassene Standards | UL |
PCB Mount Retention | Without |
Mating Alignment | Without |
Mating Retention | Without |
PCB Mount Alignment | Without |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Connector System | Board-to-Board |
Sealable | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 3.1mm, .122in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
High Temperature Compatible | No |
Socket Strip Connector 4 Position 2.5mm Solder Straight Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1483283-2?
Additional datasheets, footprints and schematics for 1483283-2 are listed on our Part Details page. You can also find images and similar parts to 1483283-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1483283-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1483283-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1483283-2 fall under?
The 1483283-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1483283-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1483283-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1483283-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1483283-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1483283-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1483283-2 often in real-time on the comparison pages.
What if I can't find stock of 1483283-2?
You can fill out our help required form which you can use to request a quote for 1483283-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.