Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
For Use With | Embedded NUC Computer Boards |
---|---|
External Height | 43.65mm |
External Width | 112mm |
External Depth | 106.5mm |
Body Color | Grey |
RoHS Compliant | Yes |
Enclosure, Interscale C For Embedded Nuc | Newark Electronics |
Where can I find additional details, specifications and documents for a 14830-002?
Additional datasheets, footprints and schematics for 14830-002 are listed on our Part Details page. You can also find images and similar parts to 14830-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14830-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14830-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14830-002 fall under?
The 14830-002 is listed under Embedded Computers, Education & Maker Boards > Development Board Enclosures.
Can I view similar or alternative parts?
You can view similar parts to 14830-002 when available in the Development Board Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14830-002 you can contact the distributor directly for product support, shipping queries etc.
Is the 14830-002 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 14830-002 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 14830-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14830-002 often in real-time on the comparison pages.
What if I can't find stock of 14830-002?
You can fill out our help required form which you can use to request a quote for 14830-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.