Board-to-Board Configuration | Right Angle |
---|---|
Number of Rows | 3 |
Rows Loaded | C, B, A |
Number of Positions | 150 |
Number of Signal Positions | 150 |
PCB Mount Orientation | Right Angle |
Number of Columns | 16 |
Contact Mating Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Cross Section | .64 x .64mm, .025 x .025in |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin-Lead |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | 18.54mm |
コネクタの高さ | 18.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Gray |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Circuit Application | Signal |
実装方法 | Box |
Packaging Method | Box |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
Sealable | No |
Connector System | Board-to-Board |
DIN Size | Standard |
Connector & Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 2.92mm, .115in |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
150 EURO TYP R RECEPT EON ASSY Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .115 in Termination Post & Tail Length: 2.92 mm Number of Positions: 150 Receptacle Board-to-Board .115" 2.92 mm | Eurocard Connector | Part Number: 148295-5 | Internal Number: 148295-5 | TE Connectivity | TE Store |
150 Euro Typ R Recept Eon Assy |Amp Te Connectivity 148295-5 | Newark Electronics |
Conn DIN 41612 RCP 150 POS 2.54mm Solder RA Thru-Hole | Avnet America |
TE Connectivity 150 EURO TYP R RECEPT EON ASSY Board Euro Connector 150 Contact(s) 3 Row(s) Female Right Angle 0.1 inch Pitch Solder Terminal Locking Gray Insulator Receptacle | Distrelec |
Status: | Unknown |
---|---|
Series: | Eurocard Type R Series |
RoHS: | Unknown |
Product Range | Eurocard Type R Series |
---|---|
No. of Contacts | 150Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Tin Lead Plated Contacts |
Contact Material | Phosphor Bronze |
No. of Mating Cycles | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 148295-5?
Additional datasheets, footprints and schematics for 148295-5 are listed on our Part Details page. You can also find images and similar parts to 148295-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 148295-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 148295-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 148295-5 fall under?
The 148295-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 148295-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 148295-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 148295-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 148295-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Distrelec and Farnell have stock available or on a lead time for 148295-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 148295-5 often in real-time on the comparison pages.
What if I can't find stock of 148295-5?
You can fill out our help required form which you can use to request a quote for 148295-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.