Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rack U Height | 2U |
---|---|
Enclosure Material | Steel |
Cabinet Style | Rack Mount |
External Height - Metric | 88mm |
External Width - Metric | 444mm |
External Depth - Metric | 310mm |
External Height - Imperial | 3.46" |
External Width - Imperial | 17.48" |
External Depth - Imperial | 12.2" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Interscale M Perforated Case 2Ux310mm | RS |
19" Case, Rack Mnt, Perforated, 2U, Grey | Newark Electronics |
Enclosure, Desktop, Interscale M Perforated Case, 2Ux310mm | nVent SCHROFF 14826207 | RS Americas |
19" CASE, RACK MNT, PERFORATED, 2U, GREY | element14 |
19-Inch Case IP30 2U Perforated 310mm Depth | Avnet Abacus |
Where can I find additional details, specifications and documents for a 14826207?
Additional datasheets, footprints and schematics for 14826207 are listed on our Part Details page. You can also find images and similar parts to 14826207 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14826207 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14826207 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14826207 fall under?
The 14826207 is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.
Can I view similar or alternative parts?
You can view similar parts to 14826207 when available in the 19" Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14826207 you can contact the distributor directly for product support, shipping queries etc.
Is the 14826207 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14826207 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 14826207.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14826207 often in real-time on the comparison pages.
What if I can't find stock of 14826207?
You can fill out our help required form which you can use to request a quote for 14826207 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.