14826105 Cabinet Racks by nVent Schroff

19" CASE 1U RACK MOUNT STEEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$69.85

Distributor Stock
Logo for Farnell
Farnell
from US$87.14
1
in stock
Buy Now
Logo for RS
RS
from US$75.62
27
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$69.85
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$75.60
1
in stock
Buy Now
Logo for element14
element14
from US$75.86
1
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Rack U Height 1U
Enclosure Material Steel
Cabinet Style Rack Mount
External Height - Metric 44mm
External Width - Metric 444mm
External Depth - Metric 221mm
External Height - Imperial 1.732"
External Width - Imperial 17.48"
External Depth - Imperial 8.701"
Product Range -
SVHC No SVHC (15-Jun-2015)

Alternative Descriptions

Interscale M Perforated Case 1Ux221mm | RS
Enclosure, Rack Mount, Dark Gray, Steel, 1U x 19.0 x 8.7in., Cooling Perforation | nVent SCHROFF 14826105 | RS Americas
19" Case, 1U, Rack Mount, Steel | Newark Electronics
19" CASE, 1U, RACK MOUNT, STEEL | element14
19-Inch Case IP30 1U Perforated 221mm Depth | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 14826105?

Additional datasheets, footprints and schematics for 14826105 are listed on our Part Details page. You can also find images and similar parts to 14826105 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 14826105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14826105 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 14826105 fall under?

The 14826105 is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.

Can I view similar or alternative parts?

You can view similar parts to 14826105 when available in the 19" Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 14826105 you can contact the distributor directly for product support, shipping queries etc.

Is the 14826105 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 14826105 have stock available?

Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 14826105.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 14826105 often in real-time on the comparison pages.

What if I can't find stock of 14826105?

You can fill out our help required form which you can use to request a quote for 14826105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay