Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$164.77
For Use With | Enclosures |
---|---|
Enclosure Material | Steel |
IP Rating | - |
NEMA Rating | NEMA 4 12 |
External Height - Imperial | 10.69" |
External Width - Imperial | 7.19" |
External Width - Metric | 183mm |
Window Kit, Steel, 9" X 5.5" Window | Newark Electronics |
Window Kit N4 - Viewing Area 9 x 5 - Steel/Gray | Hammond Manufacturing 1481WN40905 | RS Americas |
Enclosure Deep Window Kit, NEMA 4, 12, 9.0 in. x 5.5 in. Window, ANSI 61, Gray | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1481WN40905?
Additional datasheets, footprints and schematics for 1481WN40905 are listed on our Part Details page. You can also find images and similar parts to 1481WN40905 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1481WN40905 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1481WN40905 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1481WN40905 fall under?
The 1481WN40905 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1481WN40905 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1481WN40905 you can contact the distributor directly for product support, shipping queries etc.
Is the 1481WN40905 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1481WN40905 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 1481WN40905.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1481WN40905 often in real-time on the comparison pages.
What if I can't find stock of 1481WN40905?
You can fill out our help required form which you can use to request a quote for 1481WN40905 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.