Enclosure Material | Aluminium |
---|---|
Body Color | Grey |
For Use With | Hammond Racks & Enclosures |
External Height - Metric | 134.9mm |
External Width - Metric | 160.3mm |
RoHS Compliant | Yes |
Louvered Ventilating Plate, Alum, Grey | Newark Electronics |
Climate Control, Vent, LoUVered, 3R, Steel, Gray, Ventilation, Outdoor | Hammond Manufacturing 1481L3R56GY | RS Americas |
Louvered Vent Kit, 6.30 in. W x 5.30 in. H, Steel, 14 Gauge, Gray Powder Coat | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1481L3R56GY?
Additional datasheets, footprints and schematics for 1481L3R56GY are listed on our Part Details page. You can also find images and similar parts to 1481L3R56GY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1481L3R56GY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1481L3R56GY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1481L3R56GY fall under?
The 1481L3R56GY is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Grill / Vents.
Can I view similar or alternative parts?
You can view similar parts to 1481L3R56GY when available in the Grill / Vents range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1481L3R56GY you can contact the distributor directly for product support, shipping queries etc.
Is the 1481L3R56GY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1481L3R56GY have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1481L3R56GY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1481L3R56GY often in real-time on the comparison pages.
What if I can't find stock of 1481L3R56GY?
You can fill out our help required form which you can use to request a quote for 1481L3R56GY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.