Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1035420 |
PCB Mount Orientation | Right Angle |
---|---|
Rows Loaded | A, B |
Number of Signal Positions | 32 |
Board-to-Board Configuration | Right Angle |
Number of Positions | 32 |
Number of Columns | 16 |
Number of Rows | 2 |
Contact Layout | Inline |
Contact Cross Section | .64 x .64mm |
PCB Contact Termination Area Plating Material | Tin-Lead |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Mating Post Length | 4.17 – 4.93mm, .164 – .194in |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Mating Area Plating Material Thickness | .76µm |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Brass |
Connector Height | 12.62mm, .497in |
Connector Length | 2.1in, 53.34mm |
Connector Width | 8.56mm, .337in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 12.62mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA Certified | Yes |
UL Rating | Recognized |
CSA File Number | LR 7189 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Retention | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Tray, Box & Tray |
実装方法 | Box & Tray, Tray |
Connector System | Board-to-Board |
DIN Size | Half |
Sealable | No |
DIN Level | II |
Make First / Break Last | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Make First / Break Last Contacts Loaded | Rows A,B - 2-15 |
Termination Post & Tail Length | .104in, 2.64mm |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
032 Euro 1/2 B Pin Mfbl Assy Rohs Compliant: No |Amp Te Connectivity 148103-1 | Newark Electronics |
2.54 mm 32 Position Plug Right Angle Through Hole Type B Eurocard Connector | Future Electronics |
Conn DIN 41612 PIN 32 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 148103-1?
Additional datasheets, footprints and schematics for 148103-1 are listed on our Part Details page. You can also find images and similar parts to 148103-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 148103-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 148103-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 148103-1 fall under?
The 148103-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 148103-1 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 148103-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 148103-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 148103-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 148103-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 148103-1 often in real-time on the comparison pages.
What if I can't find stock of 148103-1?
You can fill out our help required form which you can use to request a quote for 148103-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.