Prices starting from US$0.25
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.56 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.49 |
277
|
Buy Now | |
Heilind Electronics Asia | US$0.49 |
92
|
Buy Now | |
Newark Electronics | US$6.19 |
-
|
Buy Now | |
RS Americas | US$0.28 |
-
|
Buy Now | |
element14 | US$0.45 |
-
|
Buy Now | |
Carlton-Bates | US$0.47 |
-
|
Buy Now | |
Sager | US$0.25 |
-
|
Buy Now | |
Relay Specialties | - |
-
|
Buy Now |
Spacer Type | Round |
---|---|
Spacer Material | Brass |
Outer Diameter | 6.35mm |
Inner Diameter | 4.318mm |
Overall Length | 9.525mm |
Body Diameter | 6.4mm |
Bore Size | 0.171" |
Fastener Plating | Nickel |
RoHS Compliant | Yes |
Spacer | RS Americas |
SPACER, ROUND, BRASS, 9.5MM | element14 |
Spacer, Round | Carlton-Bates |
Standoffs & Spacers 1/4X3/8SPACER RND | Sager |
Electric Heating Pad - 10Cm X 5Cm |Adafruit 1481 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1481?
Additional datasheets, footprints and schematics for 1481 are listed on our Part Details page. You can also find images and similar parts to 1481 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1481 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1481 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1481 fall under?
The 1481 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.
Can I view similar or alternative parts?
You can view similar parts to 1481 when available in the Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1481 you can contact the distributor directly for product support, shipping queries etc.
Is the 1481 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1481 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1481.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1481 often in real-time on the comparison pages.
What if I can't find stock of 1481?
You can fill out our help required form which you can use to request a quote for 1481 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.