Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 147997-1 |
Actuator Force | 260g, 9.178oz |
---|---|
Actuator Profile | Extended |
Case Material | Polyamide |
Cover Material | Steel |
Actuator Material | Polyacetal Resin |
Case Color | Black |
Actuator Color | Red |
Bushing Style | Unthreaded |
Tactile Feel | With |
Support Bracket | Without |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Snap Action | Without |
Tactile | Yes |
Operating Function | NO |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Contact Current Rating | 50mA |
Actuator Length | 1.4mm, .055in |
Switch Height | .196in, 5mm |
Button Width | 3.5mm, .138in |
Cap Height | .374in, 9.5mm |
Process Sealed | No |
Low Profile | With |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | (On) indicates momentary position. |
Packaging Method | Radial Tape |
Actuator Style | Round |
Dust Proof | No |
Leg Style | Straight |
Product Type | Switch |
Illuminated | With |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Switch Tactile Round Button PC Pins 0.05A 12VDC 2.55N Thru-Hole Radial Tape | Avnet America |
Tactile Switches TACTILE SWITCH 12VDC 2.55N | Sager |
Where can I find additional details, specifications and documents for a 147997-1?
Additional datasheets, footprints and schematics for 147997-1 are listed on our Part Details page. You can also find images and similar parts to 147997-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 147997-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 147997-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 147997-1 fall under?
The 147997-1 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 147997-1 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 147997-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 147997-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 147997-1 have stock available?
Authorised distributors including Future Electronics, Avnet America, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 147997-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 147997-1 often in real-time on the comparison pages.
What if I can't find stock of 147997-1?
You can fill out our help required form which you can use to request a quote for 147997-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.