Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 19 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Retention Within Housing | With |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Finish | Bright |
Mating Post Length | 5.84mm, .23in |
Contact Type | Pin |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin-Lead |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 13.59mm, .535in |
Connector Length | 50.8mm, 2in |
コネクタの高さ | 13.59mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Retention | Without |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Alignment | Without |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Quantity | 10 |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
18/19 Mte Hdr Srst Ltch .100Cl |Te Connectivity 147969-4 | Newark Electronics |
Conn Shrouded Header HDR 19 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 18/19 Mte Hdr Srst Ltch .100Cl | TE Connectivity 147969-4 | RS Americas |
Special Order: 18/19 MTE HDR SRST LTCH .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 19 20 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 19 | PCB Header & Receptacle | Part Number: 147969-4 | Internal Number: 147969-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 147969-4?
Additional datasheets, footprints and schematics for 147969-4 are listed on our Part Details page. You can also find images and similar parts to 147969-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 147969-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 147969-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 147969-4 fall under?
The 147969-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 147969-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 147969-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 147969-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 147969-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 147969-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 147969-4 often in real-time on the comparison pages.
What if I can't find stock of 147969-4?
You can fill out our help required form which you can use to request a quote for 147969-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.