Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1479553002,
5-1191069-0 |
Shield Material | Tin-Plated Copper |
---|---|
Conductor Material | Tin-Plated Copper |
Wire Color | Red, White |
Shield Diameter | 2.69mm, .106in |
Jacket Color | Black |
Number of Conductors | 2 |
Number of Strands | 19 |
Wire Size | .33mm², 22AWG |
Wire Diameter | .041in, 1.05mm |
Strand Size | 34AWG |
Overall Outside Diameter | .13in, 3.29mm |
Conductor Diameter | .031in, .79mm |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Cable Style | Round Braided, Jacketed |
Product Classification | Cable - Spec 99 and 100 |
Cable Type | Spec 99M |
Product Type | Cable |
Shielded | Yes |
Operating Temperature Range | -55 – 125°C |
Spec 99M 2Conductors 22AWG Tin Plated Copper Black 600V | Avnet America |
Multi-Conductor Cables 99M1121-22-2/9-0 | Sager |
Where can I find additional details, specifications and documents for a 1479553002?
Additional datasheets, footprints and schematics for 1479553002 are listed on our Part Details page. You can also find images and similar parts to 1479553002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1479553002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1479553002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1479553002 fall under?
The 1479553002 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to 1479553002 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1479553002 you can contact the distributor directly for product support, shipping queries etc.
Is the 1479553002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1479553002 have stock available?
Authorised distributors including TTI Europe, Avnet America and Sager have stock available or on a lead time for 1479553002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1479553002 often in real-time on the comparison pages.
What if I can't find stock of 1479553002?
You can fill out our help required form which you can use to request a quote for 1479553002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.