Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.10
Cable Insulation Diameter | 7.5mm, .295in |
---|---|
Comment | Use as an upgrade to standard ADK Series backshell kits. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Accessory |
Accessory Type | Cable Crimp Kit |
CRIMP KIT 7.5MM Strain Relief Accessory Type: Cable Crimp Kit Packaging Method: Bag Packaging Quantity: 100 Cable Crimp Kit Bag 100 | Connector Strain Relief | Part Number: 1478764-2 | Internal Number: 1478764-2 | TE Connectivity | TE Store |
Crimp,ass,ADK series,cable 7.5mm dia | RS |
Crimp Kit 7.5Mm |Amp Te Connectivity 1478764-2 | Newark Electronics |
Connector Accessories Crimp Kit Bulk | Avnet America |
Crimp, ass, ADK series, cable 7.5mm dia | TE Connectivity 1478764-2 | RS Americas |
CRIMP KIT 7.5MM | Boersig |
Where can I find additional details, specifications and documents for a 1478764-2?
Additional datasheets, footprints and schematics for 1478764-2 are listed on our Part Details page. You can also find images and similar parts to 1478764-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1478764-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1478764-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1478764-2 fall under?
The 1478764-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1478764-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1478764-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1478764-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1478764-2 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1478764-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1478764-2 often in real-time on the comparison pages.
What if I can't find stock of 1478764-2?
You can fill out our help required form which you can use to request a quote for 1478764-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.