Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.79
|
243
in stock
|
Buy Now | |
Rapid Electronics
from US$5.17
|
689
in stock
|
Buy Now | |
Distrelec
from US$7.23
|
549
in stock
|
Buy Now | |
TTI Europe
from US$6.50
|
400
in stock
|
Buy Now | |
element14
from US$7.81
|
263
in stock
|
Buy Now | |
Farnell
from US$6.67
|
263
in stock
|
Buy Now | |
Chip One Stop
from US$7.46
|
140
in stock
|
Buy Now | |
RS Americas
from US$6.29
|
56
in stock
|
Buy Now | |
TE Store
from US$9.17
|
51
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.12
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$7.17
|
3
in stock
|
Buy Now | |
Future Electronics
from US$6.35
|
-
|
Buy Now | |
Avnet America
from US$6.02
|
-
|
Buy Now | |
Boersig
from US$6.22
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Nickel |
---|---|
Cable Exit Angle | 45 |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Cable Clamp Material | Die Cast |
Grommets per Set | 4 |
Backshell Material | Zinc |
Number of Positions | 9 |
Cable Insulation Diameter | 4 – 13mm, .197 – .433in |
Cover Flammability Rating | UL 94V-0 |
Screw & Hole Thread Size | 4-40 |
Comment | Kit includes backshells, jackscrews and cable grommets. |
Packaging Method | Bag |
Packaging Quantity | 100 |
Shielded | Yes |
Grommets | With |
Connector & Contact Terminates To | Wire & Cable |
Slide Latch | Without |
Accessory Type | Backshell |
Shell Size | 1 |
D-Sub Backshells BACKSHELL 9P METAL SIZE 1 | Rapid Electronics |
TE Connectivity D-Sub Backshells BACKSHELL 9P METAL SIZE | Distrelec |
METAL BACKSHELL 9 WAY 45 DE | TTI Europe |
BACKSHELL, 9 WAY | element14 |
9w, 45 degree die cast backshell | RS |
ADK Series Series Die Cast Zinc Angled D-sub Conn Backshell 9 Way Strain Relief | TE Connectivity 1478763-9 | RS Americas |
METAL BACKSHELL 9 WAY 45 DE Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Primary Product Material: Zinc Body Orientation: Straight Compatible With Connector Shell Size: 1 Shielded Backshell Zinc Straight | Connector Backshell | Part Number: 1478763-9 | Internal Number: 1478763-9 | TE Connectivity | TE Store |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
D Sub Backshell, 45 Deg, 9Pos, Zinc | Newark Electronics |
Connector Accessories 9 POS Backshell/Cable Clamp Die Cast Nickel Finish Shell Size 1 Bulk | Avnet America |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1478763-9?
Additional datasheets, footprints and schematics for 1478763-9 are listed on our Part Details page. You can also find images and similar parts to 1478763-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1478763-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1478763-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1478763-9 fall under?
The 1478763-9 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1478763-9 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1478763-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1478763-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1478763-9 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, element14 and Farnell have stock available or on a lead time for 1478763-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1478763-9 often in real-time on the comparison pages.
What if I can't find stock of 1478763-9?
You can fill out our help required form which you can use to request a quote for 1478763-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.