Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
22,190
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
22,190
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
22,190
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
18,000
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
18,000
in stock
|
Buy Now | |
TE Store
from US$0.45
|
8,886
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
522
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Force | 180g, 6.349oz |
---|---|
Case Material | PPS |
Actuator Material | PPS |
Actuator Profile | Extended |
Bushing Style | Unthreaded |
Actuator Color | Black |
Cover Material | Stainless Steel |
Case Color | Brown |
Operating Function | NO |
Support Bracket | Without |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Snap Action | Without |
Tactile | Yes |
Tactile Feel | With |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Switch Height | 4.3mm, .169in |
Button Width | .11in, 3mm |
Actuator Length | .031in, .8mm |
Low Profile | With |
Process Sealed | No |
Mounting Angle | Vertical |
Mounting Type | Surface Mount |
Comment | (On) indicates momentary position. |
Packaging Method | Tape & Reel |
Dust Proof | No |
Illuminated | With |
Product Type | Switch |
Actuator Style | Rectangular |
Leg Style | J Style |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Tactile Switches SWITCH TACT SMT J-LEAD 4.3MM | Rapid Electronics |
TE Connectivity SWITCH TACT SMT J-LEAD 4.3MM Keypad Swit | Distrelec |
FSM Series SPST Off (On) Rectangular Button J-Bend 12 V 1.77 N Tactile Switch | Future Electronics |
Switch, Switch, Tact, Smt, J-Lead,4.3Mm | TE Connectivity 147873-2 | RS Americas |
TACTILE SWITCH, 0.05A, 24VDC, 180GF, SMD | Farnell |
SWITCH,TACT,SMT,J-LEAD,4.3MM Actuator Style: Rectangular Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Rectangular Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 147873-2 | Internal Number: 147873-2 | TE Connectivity | TE Store |
Microswitch TACT | Transfer Multisort Elektronik |
Tactile Switch, 0.05A, 24Vdc, 180Gf, Smd Rohs Compliant: Yes |Alcoswitch Te Connectivity 147873-2 | Newark Electronics |
Switch Tactile OFF (ON) SPST Rectangular Button J-Bend 0.05A 12VDC 1.77N SMD T/R | Avnet America |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
Tactile Switches SWITCH,TACT,SMT J-LEAD,4.3MM | Sager |
Where can I find additional details, specifications and documents for a 147873-2?
Additional datasheets, footprints and schematics for 147873-2 are listed on our Part Details page. You can also find images and similar parts to 147873-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 147873-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 147873-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 147873-2 fall under?
The 147873-2 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 147873-2 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 147873-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 147873-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 147873-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Future Electronics and RS Americas have stock available or on a lead time for 147873-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 147873-2 often in real-time on the comparison pages.
What if I can't find stock of 147873-2?
You can fill out our help required form which you can use to request a quote for 147873-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.