Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
300
in stock
|
Buy Now | |
TE Store
from US$0.40
|
79,538
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
50,400
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
14,400
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
14,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
13,877
in stock
|
Buy Now | |
element14
from US$0.26
|
7,460
in stock
|
Buy Now | |
Farnell
from US$0.21
|
7,460
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
7,010
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
3,600
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
3,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
1,635
in stock
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Case Material | PPS |
---|---|
Actuator Force | 180g, 6.349oz |
Actuator Material | PPS |
Actuator Profile | Extended |
Bushing Style | Unthreaded |
Case Color | Brown |
Actuator Color | Black |
Cover Material | Stainless Steel |
Support Bracket | Without |
ESD Grounding Terminal | Without |
Tactile Feel | With |
Snap Action | Without |
Number of Actuators | 1 |
Ganged | With |
Tactile | Yes |
Operating Function | NO |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Switch Contact Plating Material | Silver |
Contact Current Rating | 50mA |
Contact Base Material | Copper Alloy |
Actuator Length | 1.5mm, .059in |
Switch Height | 5mm, .196in |
Button Width | .11in, 3mm |
Process Sealed | No |
Low Profile | With |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Packaging Method | Tape & Reel |
Leg Style | J Style |
Actuator Style | Rectangular |
Illuminated | With |
Dust Proof | No |
Product Type | Switch |
Termination Type | Printed Circuit Board |
Temperature Rating | -35 – 85°C |
SWITCH,TACT,SMT,J-LEAD,5.0MM Actuator Style: Rectangular Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Rectangular Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 147873-1 | Internal Number: 147873-1 | TE Connectivity | TE Store |
50 mA SPST Rectanglular Actuator 180 Gram Force Tactile Pushbutton Switch | Future Electronics |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
Switch,tact,smt,j-Lead,5.0Mm Rohs Compliant: Yes |Alcoswitch Te Connectivity 147873-1 | Newark Electronics |
Switch Tactile N.O. SPST Rectangular Button J-Bend 12VDC 40000Cycles 180gf SMD T/R | Avnet America |
TACTILE SWITCH, SPST, 0.05A, 24V, SMD | element14 |
Circular Connector SWITCH TACT SMT J-LEAD 5.0MM | TE Connectivity 147873-1 | RS Americas |
Tactile Switches SW TACT SMT J-LEAD 5.0MM | Rapid Electronics |
TE Connectivity - AMP Tactile Switch SPST 1.76N 6 x 3.5mm | Distrelec |
Microswitch TACT | Transfer Multisort Elektronik |
SMT Sealed,tact,j-lead,180gf | RS |
Where can I find additional details, specifications and documents for a 147873-1?
Additional datasheets, footprints and schematics for 147873-1 are listed on our Part Details page. You can also find images and similar parts to 147873-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 147873-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 147873-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 147873-1 fall under?
The 147873-1 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 147873-1 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 147873-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 147873-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 147873-1 have stock available?
Authorised distributors including TE Store, Future Electronics, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for 147873-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 147873-1 often in real-time on the comparison pages.
What if I can't find stock of 147873-1?
You can fill out our help required form which you can use to request a quote for 147873-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.