Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TTE11EG1 |
Seal Type | Terminal Seal (Epoxy) |
---|---|
Bushing Style | Unthreaded |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On Off On |
Contact Base Material | Brass |
Switch Contact Plating Material | Gold |
Toggle Length | 5.33mm, .21in |
Bushing Length | 5.49mm, .216in |
Insulation Resistance | 1000MΩ |
Voltage Rating | 20 VDC |
Dielectric Strength | 1000VAC |
Process Sealed | Yes |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Printed Circuit Board |
Switch Type | Power Toggle |
Sealed | Yes |
Product Type | Switch |
Toggle Actuation | Vertical |
Toggle Style | Baton |
Termination Type | Solder |
Switch, Tte11Eg1 Toggle | TE Connectivity 147844-1 | RS Americas |
Switch Toggle ON OFF ON SPDT Baton Toggle Solder 20VAC 20VDC 0.4VA | Avnet America |
Where can I find additional details, specifications and documents for a 147844-1?
Additional datasheets, footprints and schematics for 147844-1 are listed on our Part Details page. You can also find images and similar parts to 147844-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 147844-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 147844-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 147844-1 fall under?
The 147844-1 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 147844-1 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 147844-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 147844-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 147844-1 have stock available?
Authorised distributors including RS Americas, Avnet America and Avnet Abacus have stock available or on a lead time for 147844-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 147844-1 often in real-time on the comparison pages.
What if I can't find stock of 147844-1?
You can fill out our help required form which you can use to request a quote for 147844-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.