1478230000 Part Information

Details for 1478230000 by Weidmuller

Electrical & Lighting>Batteries & Power Supplies>Power Supplies

Part Downloads

Part Specifications

No. of Outputs 1 Output
Output Power Max 120W
Output Voltage - Output 1 12V
Output Current - Output 1 10A
Output Voltage - Output 2 -
Output Current - Output 2 -
Output Voltage - Output 3 -
Output Current - Output 3 -
Output Voltage - Output 4 -
Current Output 4 -
Input Voltage VAC 85V AC to 277V AC
Power Supply Output Type Adjustable Fixed
Product Range PRO MAX Series
SVHC No SVHC (15-Jan-2018)
Input Voltage AC Max 277V
Input Voltage AC Min 85V
RoHS Compliant

Alternative Part Descriptions

  • POWER SUPPLY, AC-DC, 12V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1478230000?

Additional datasheets, footprints and schematics for 1478230000 are listed in our Part Details tab. You can also find the 1478230000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1478230000 in the Pricing & Inventory tab next to part details. You can view 1478230000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1478230000 fall under?

The 1478230000 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 1478230000 when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1478230000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1478230000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 1478230000 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1478230000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1478230000 often in real-time on the comparison pages.

What if I can't find stock of 1478230000?

You can fill out our help required form which you can use to request a quote for 1478230000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1478230000

Loading...
Loading Results for 1478230000
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us