1478150000 Power Supplies by Weidmuller

POWER SUPPLY, AC-DC, 24V, 40A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$628.34

Distributor Stock
Logo for RS
RS
from US$697.03
No stock
Buy Now
Logo for element14
element14
from US$628.34
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$657.40
3
in stock
Buy Now
Logo for Farnell
Farnell
from US$696.97
3
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$707.96
1
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 960W
Output Voltage - Output 1 24V
Output Current - Output 1 40A
RoHS Compliant Yes

Alternative Descriptions

Power Supply, Ac-Dc, 24V, 40A | Newark Electronics
Weidmüller DIN Rail Power Supply, 93%, 24V, 40A, 960W, Adjustable | Distrelec
PRO MAX 960W 24V 40A | RS
AC to DC Power Supply 85VAC to 277VAC/80VDC to 370VDC Input 40A 960W 24V IP20 Rail Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1478150000?

Additional datasheets, footprints and schematics for 1478150000 are listed on our Part Details page. You can also find images and similar parts to 1478150000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1478150000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1478150000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1478150000 fall under?

The 1478150000 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 1478150000 when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1478150000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1478150000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1478150000 have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, Distrelec and RS have stock available or on a lead time for 1478150000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1478150000 often in real-time on the comparison pages.

What if I can't find stock of 1478150000?

You can fill out our help required form which you can use to request a quote for 1478150000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay