Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
Number of Positions | 80 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Connector Height | .02in, .55in |
PCB Thickness (Recommended) | .055in, 1.4mm |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Retention | Without |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment Type | Guide Pin Slots |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Assembly Process Feature | None |
Position Locations Omitted | Row M - 1 |
実装方法 | Tube |
Packaging Quantity | 16 |
Packaging Method | Tube |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 4.57mm, .18in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
79/80 Modii 2Pc Hdr Dr A/Pin |Amp Te Connectivity 147792-1 | Newark Electronics |
Conn Wire to Board HDR 80 POS 2.54mm ST | Avnet America |
Where can I find additional details, specifications and documents for a 147792-1?
Additional datasheets, footprints and schematics for 147792-1 are listed on our Part Details page. You can also find images and similar parts to 147792-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 147792-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 147792-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 147792-1 fall under?
The 147792-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 147792-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 147792-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 147792-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 147792-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 147792-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 147792-1 often in real-time on the comparison pages.
What if I can't find stock of 147792-1?
You can fill out our help required form which you can use to request a quote for 147792-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.