147779-1 PCB Connectors by TE Connectivity

11 MTE HDR SRST H.TEMP S.LOAD

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.51

Distributor Stock
Logo for Farnell
Farnell
from US$2.51
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.92
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.76
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.30
-
Buy Now

Specifications

Number of Rows 1
PCB Mount Orientation Vertical
Number of Positions 11
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Thickness 100µin
Contact Type Pin
Contact Shape & Form Square
Contact Base Material Brass
Contact Current Rating (Max) 3A
Contact Mating Area Plating Material Thickness 15µin
Mating Post Length 5.84mm, .23in
PCB Contact Termination Area Plating Material Finish Matte
Contact Retention Within Housing With
PCB Contact Termination Area Plating Material Tin-Lead
Row-to-Row Spacing 2.54mm, .1in
Connector Height 13.59mm, .535in
コネクタの高さ 13.59mm
Housing Material Thermoplastic
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94V-0
PCB Mount Retention Type Hold-Down
PCB Mount Retention With
Strain Relief Without
PCB Mount Alignment Without
Contact Retention Type Within Housing Locking Lance
Circuit Application Signal
Comment Use Keying Tool No. 91417-1 to remove post for keying., No post contact is loaded in position 2.
Packaging Quantity 68
Packaging Method Tube/Box, Tube
実装方法 Tube/Box, Tube
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Header
Termination Method to Wire & Cable Crimp, Insulation Displacement Crimp (IDC)
Termination Post & Tail Length .13in, 3.3mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C

Alternative Descriptions

11 Mte Hdr Srst H.temp S.load |Amp Te Connectivity 147779-1 | Newark Electronics
Conn Shrouded Header HDR 11 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America
Connector, AMPMODU, 11 Mte Hdr Srst H.Temp S.Load | TE Connectivity 147779-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 147779-1?

Additional datasheets, footprints and schematics for 147779-1 are listed on our Part Details page. You can also find images and similar parts to 147779-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 147779-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 147779-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 147779-1 fall under?

The 147779-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 147779-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 147779-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 147779-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 147779-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 147779-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 147779-1 often in real-time on the comparison pages.

What if I can't find stock of 147779-1?

You can fill out our help required form which you can use to request a quote for 147779-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay