147747-4 Part Information

Details for 147747-4 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Connector Profile Standard
Stackable No
Number of Positions 8
PCB Mount Orientation Vertical
Number of Rows 2
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 3A
Contact Type Socket
PCB Contact Termination Area Plating Material Tin-Lead
コネクタの高さ 6.73mm
Row-to-Row Spacing .1in, 2.54mm
Connector Height .265in, 6.73mm
Insulation Resistance 5000MΩ
Operating Voltage 250VAC
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
Housing Material LCP (Liquid Crystal Polymer)
Mating Entry Location Bottom & Top
Approved Standards UL E28476, CSA LR7189
Zugelassene Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
PCB Mount Retention Type Hold-Down Post
PCB Mount Retention With
Comment No center hold-down.
実装方法 Tape & Reel
Packaging Method Tape & Reel
Sealable No
PCB Connector Assembly Type PCB Mount Receptacle
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Surface Mount
High Temperature Compatible Yes
Operating Temperature Range -65 – 125°C
Reflow solder capable to 245°C
Status: Active
Product Code: 5472
Global Product Line: 281
GPL Description: Industrial

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 147747-4?

Additional datasheets, footprints and schematics for 147747-4 are listed in our Part Details tab. You can also find the 147747-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 147747-4 in the Pricing & Inventory tab next to part details. You can view 147747-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 147747-4 fall under?

The 147747-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 147747-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 147747-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 147747-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 147747-4 have stock available?

There is no stock from authorised distributors for 147747-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 147747-4 often in real-time on the comparison pages.

What if I can't find stock of 147747-4?

You can fill out our help required form which you can use to request a quote for 147747-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 147747-4

Loading...
Loading Results for 147747-4