Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Profile | Low |
---|---|
Number of Rows | 1 |
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Stackable | Yes |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Short Point |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material Finish | Bright |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material | Tin-Lead |
Contact Protection Type | Closed Entry Housing |
Contact Current Rating (Max) | 2A |
Connector Height | 6.73mm, .265in |
PCB Thickness (Recommended) | .055 – .094in, 1.4 – 2.4mm |
コネクタの高さ | 6.73mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 333VAC |
Dielectric Withstanding Voltage (Max) | 750Vrms |
Centerline (Pitch) | 2.54mm, .1in |
Mating Entry Location | Bottom & Top |
Housing Material | Polyester - GF |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LE7189 |
Approved Standards | CSA LE7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension. |
Packaging Method | Box |
Packaging Quantity | 1 |
実装方法 | Box |
Sealable | No |
Applied Pressure | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | No |
Operating Temperature Range | -65 – 125°C |
Where can I find additional details, specifications and documents for a 147727-3?
Additional datasheets, footprints and schematics for 147727-3 are listed on our Part Details page. You can also find images and similar parts to 147727-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 147727-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 147727-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 147727-3 fall under?
The 147727-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 147727-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 147727-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 147727-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 147727-3 have stock available?
There is no stock from authorised distributors for 147727-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 147727-3 often in real-time on the comparison pages.
What if I can't find stock of 147727-3?
You can fill out our help required form which you can use to request a quote for 147727-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.