Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Grommet Type | Cable Retention |
---|---|
Cable Diameter Min | 6mm |
Cable Diameter Max | 13mm |
Grommet Material | TPE (Thermoplastic Elastomer) |
Mounting Hole Dia | 20.5mm |
Panel Thickness Max | 3mm |
Grommet Colour | Black |
Product Range | - |
Panel Thickness Min | 0.5mm |
GROMMET, BLACK M20 | element14 |
Grommet, Black M20 Pk50 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1475717?
Additional datasheets, footprints and schematics for 1475717 are listed on our Part Details page. You can also find images and similar parts to 1475717 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1475717 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1475717 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1475717 fall under?
The 1475717 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1475717 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1475717 you can contact the distributor directly for product support, shipping queries etc.
Is the 1475717 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1475717 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 1475717.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1475717 often in real-time on the comparison pages.
What if I can't find stock of 1475717?
You can fill out our help required form which you can use to request a quote for 1475717 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.