147548-3 PCB Connectors by TE Connectivity

06 MODII HDR SR SFMT B/A CAP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Post Size .025in, .64mm
PCB Mount Orientation Vertical
Number of Rows 1
Number of Positions 6
Connector Contact Load Condition Fully Loaded
Contact Underplating Material Nickel
Contact Type Pin
PCB Contact Termination Area Plating Material Thickness 2.54 – 5.08µm, 100 – 200µin
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Finish Matte
Mating Post Length 8.13mm, .32in
PCB Contact Termination Area Plating Material Tin-Lead
Contact Shape & Form Square
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Finish Matte
Contact Mating Area Plating Material Tin-Lead
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
Housing Material LCP (Liquid Crystal Polymer)
PCB Mount Retention Without
Mating Alignment Without
Strain Relief Without
Panel Mount Feature Without
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Header Type Breakaway
Sealable No
Termination Method to Printed Circuit Board Surface Mount
High Temperature Housing No
High Temperature Compatible No


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 147548-3?

Additional datasheets, footprints and schematics for 147548-3 are listed on our Part Details page. You can also find images and similar parts to 147548-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 147548-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 147548-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 147548-3 fall under?

The 147548-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 147548-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 147548-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 147548-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 147548-3 have stock available?

There is no stock from authorised distributors for 147548-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 147548-3 often in real-time on the comparison pages.

What if I can't find stock of 147548-3?

You can fill out our help required form which you can use to request a quote for 147548-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay