Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 8-32 |
Standoff Type | Hex Female-Female |
Body Length | - |
Product Range | - |
Overall Length | 6.4mm |
External Width | 6.3mm |
SVHC | No SVHC (15-Jan-2018) |
8-32 Brass (Zinc Plated) 1/4 Threaded Hex Standoff" | Future Electronics |
Spacer, Hex, 8-32, 6.4Mm, 6.4Mm, Brass, Zinc | Newark Electronics |
STANDOFF, HEX FEMALE-FEMALE, 6.35MM | element14 |
Threaded Standoff, Brass, Zinc Plated, Female 8-32 | Carlton-Bates |
Standoffs & Spacers .250 X .250 8-32 THREADED HEX STANDOFF BRASS | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
UL Instrumentation, 2 Pair 18+22AWG (7x26+7x30) Bare Copper | Belden 1474A | RS Americas |
Where can I find additional details, specifications and documents for a 1474A?
Additional datasheets, footprints and schematics for 1474A are listed on our Part Details page. You can also find images and similar parts to 1474A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1474A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1474A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1474A fall under?
The 1474A is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1474A when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1474A you can contact the distributor directly for product support, shipping queries etc.
Is the 1474A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1474A have stock available?
Authorised distributors including Future Electronics, RS Americas, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 1474A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1474A often in real-time on the comparison pages.
What if I can't find stock of 1474A?
You can fill out our help required form which you can use to request a quote for 1474A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.