1474654-7 PCB Connectors by TE Connectivity

FSN-23A-10

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.65

Distributor Stock
Logo for Avnet America
Avnet America
from US$1.65
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Flexible Strip Jumper Insulation Material Nomex
Wire Color White
Number of Rows 1
Number of Conductors 10
Number of Positions 10
Contact Current Rating (Max) 3A
Pin Arrangement (Left) A
Pin Arrangement (Right) A
Wire Size .204mm², 24AWG
Product Length 76.2mm, 3in
Operating Voltage 300VAC
Impedance 117Ω
Centerline (Pitch) 2.54mm, .1in
Circuit Application Power
PCB Jumper & Shunt Assembly Type Flat Flexible Strip Jumper
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Wire Type Solid
Operating Temperature Range -40 – 125°C, -40 – 257°F

Alternative Descriptions

FFC Jumper Cable 10Conductors 24AWG Copper 300VAC 3A | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1474654-7?

Additional datasheets, footprints and schematics for 1474654-7 are listed on our Part Details page. You can also find images and similar parts to 1474654-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1474654-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1474654-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1474654-7 fall under?

The 1474654-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Jumpers & Shunts.

Can I view similar or alternative parts?

You can view similar parts to 1474654-7 when available in the Wire-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1474654-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1474654-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1474654-7 have stock available?

Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1474654-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1474654-7 often in real-time on the comparison pages.

What if I can't find stock of 1474654-7?

You can fill out our help required form which you can use to request a quote for 1474654-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay