1473846-2 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

CLEAN BODY 025 CONNECTOR 2POSI

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Body Material PBT GF
Cable Exit Angle 180°
Color Black
Number of Rows 2
Number of Positions 2
Mating Tab Width .025in, .64mm
Length 29mm, 1.142in
Width .583in, 14.8mm
Height .984in, 25mm
Operating Voltage 12VDC
Nominal Voltage Architecture 12V
UL Flammability Rating UL 94-HB
Polarized Yes
Mounting Feature Without
Terminal Position Assurance Yes
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable No
Packaging Quantity 100
Hybrid Connector No
Connector Style Housing for female terminals
Connector System Wire-to-Board, Wire-to-Device
Strain Relief No
Primary Locking Feature Integrated in Housing
Sealable Yes
Row-to-Row Spacing .167in, 4.24mm
Operating Temperature Range -30 – 105°C, -22 – 221°F



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1473846-2?

Additional datasheets, footprints and schematics for 1473846-2 are listed on our Part Details page. You can also find images and similar parts to 1473846-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1473846-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473846-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1473846-2 fall under?

The 1473846-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1473846-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1473846-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1473846-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1473846-2 have stock available?

Authorised distributors including Power and Signal Group have stock available or on a lead time for 1473846-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1473846-2 often in real-time on the comparison pages.

What if I can't find stock of 1473846-2?

You can fill out our help required form which you can use to request a quote for 1473846-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay