Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.56
|
5,245
in stock
|
Buy Now | |
Newark Electronics
from US$4.24
|
5,245
in stock
|
Buy Now | |
Rapid Electronics
from US$4.17
|
5,245
in stock
|
Buy Now | |
Chip One Stop
from US$3.68
|
5,245
in stock
|
Buy Now | |
Farnell
from US$8.46
|
4,200
in stock
|
Buy Now | |
Avnet America
from US$3.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Black |
Number of Positions | 2 |
Number of Rows | 2 |
Mating Tab Width | .64mm, .025in |
Length | 1.142in, 29mm |
Height | .984in, 25mm |
Width | 14.8mm, .583in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 100 |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
Row-to-Row Spacing | .167in, 4.24mm |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors Clean Body 025 Con 2Posi |Amp Te Connectivity 1473845-2 | Newark Electronics |
Automotive Connectors CLEAN BODY 025 CON 2POSI | Rapid Electronics |
TE Connectivity Conn Housing PL 2 POS Crimp ST Cable Mount Black Tray Automotive | Distrelec |
AUTOMOTIVE HOUSING, 2POS, PLUG, PBT, BLK | Farnell |
Conn Housing PL 2 POS Crimp ST Cable Mount Box/Tray | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1473845-2?
Additional datasheets, footprints and schematics for 1473845-2 are listed on our Part Details page. You can also find images and similar parts to 1473845-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473845-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473845-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473845-2 fall under?
The 1473845-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1473845-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473845-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473845-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473845-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1473845-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473845-2 often in real-time on the comparison pages.
What if I can't find stock of 1473845-2?
You can fill out our help required form which you can use to request a quote for 1473845-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.