Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .006in |
---|---|
Beschichtungsmaterial der PCB-Arretierung | Tin-Lead over Nickel |
PCB Retention Feature Plating Material | Tin-Lead over Nickel |
PCB Retention Feature Material | Copper Alloy |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 20 |
Connector Contact Load Condition | Selectively Loaded |
Contact Current Rating (Max) | .5A |
Contact Shape & Form | Round |
Contact Type | Pin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Mating Post Length | .12in |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Mating Area Plating Material | Gold |
Stack Height | .39in, 9.91mm |
Row-to-Row Spacing | .05in, 1.27mm |
Shrouded End Dimension | .036in |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 300 V |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Mating Alignment Type | Keyed |
Strain Relief | Without |
Assembly Process Feature | Vacuum Cover |
Comment | Other sizes are available. |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 400 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .03in |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 105°C |
20 50/50 Hdr Smt.390 W/Hd Vc Rohs Compliant: No |Amp Te Connectivity 147383-2 | Newark Electronics |
Conn Shrouded Header HDR 20 POS 1.27mm Solder ST SMD T/R | Avnet America |
Connector, AMPMODU, 20 50/50 Hdr Smt.390 W/Hd Vc | TE Connectivity 147383-2 | RS Americas |
Where can I find additional details, specifications and documents for a 147383-2?
Additional datasheets, footprints and schematics for 147383-2 are listed on our Part Details page. You can also find images and similar parts to 147383-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 147383-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 147383-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 147383-2 fall under?
The 147383-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 147383-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 147383-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 147383-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 147383-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 147383-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 147383-2 often in real-time on the comparison pages.
What if I can't find stock of 147383-2?
You can fill out our help required form which you can use to request a quote for 147383-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.